SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
Toggle Switches SPDT 0.4VA 20VAC/DC 10.5mm, On-Mom
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 6925315 | 5232CDB | 5232CDB | 72H8029 | 5232CDB |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-(on) | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through hole | PC Pin | |||
| Standards / Compliances | RoHS | RoHS | RoHS |