APEM Components, Inc. Rocker & Toggle Switches 5232AB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5232AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5232AB
Rocker & Toggle Switches 5232AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switch 5000 Miniature Rohs Compliant Apem - 72H8028 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch 5000 Miniature Rohs Compliant Apem
72H8028
Toggle Switch 5000 Miniature Rohs Compliant Apem 72H8028
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
5232AB
Switches - Toggle Switches 5232AB
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - 5232AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5232AB
Toggle Switches 5232AB
Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5232AB 72H8028 5232AB 5232AB
Product Name Rocker & Toggle Switches Toggle Switch 5000 Miniature Rohs Compliant Apem Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Standards / Compliances RoHS RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825136-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details