APEM Components, Inc. Industrial, Toggle Switches With Plastic Paddle 4600/4400 Series

Description
High current /voltage rating in a small case size with UL, CSA, and VDE approvals. Toggle switches with One pole, two pole and three pole models available with solder lug, quick connect, or straight pc terminals. Numerous actuator colors available.
Description
High current /voltage rating in a small case size with UL, CSA, and VDE approvals. Toggle switches with One pole, two pole and three pole models available with solder lug, quick connect, or straight pc terminals. Numerous actuator colors available.

Suppliers

Company
Product
Description
Supplier Links
Industrial, Toggle Switches With Plastic Paddle - 4600/4400 Series - APEM Components, Inc.
Haverhill, MA, USA
Industrial, Toggle Switches With Plastic Paddle
4600/4400 Series
Industrial, Toggle Switches With Plastic Paddle 4600/4400 Series
High current /voltage rating in a small case size with UL, CSA, and VDE approvals. Toggle switches with One pole, two pole and three pole models available with solder lug, quick connect, or straight pc terminals. Numerous actuator colors available.

High current /voltage rating in a small case size with UL, CSA, and VDE approvals. Toggle switches with One pole, two pole and three pole models available with solder lug, quick connect, or straight pc terminals. Numerous actuator colors available.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Toggle Switches
Product Number 4600/4400 Series
Product Name Industrial, Toggle Switches With Plastic Paddle
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF; Three Position (Center OFF) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825138-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switches - 2300-A11KP-BH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers