The 402CQE is a miniature pushbutton switch with normally open contacts, printed circuit board terminals, and gold-plated brass contacts rated for 0.4VA maximum at 20V with an electrical life of 40,000 cycles. It has a nylon actuator and bezel, nickel-plated brass bushing, and epoxy-sealed terminals. Operating temperature ranges from -30°C to +85°C. Initial contact resistance is 10 milliohms maximum, and insulation resistance is 10,000 MΩ minimum. The switch has a total travel of 1.52mm (0.060 inch) and an actuation force of 10 oz. The 3A, 250VAC rating applies only to coin silver contact variants, which this part does not have.
SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Actuator / Cap Color:White; Actuator Diameter:0.16"; Circuitry:SPST-NO; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95C2756 |
| Product Name | Switch, Pushbutton, Spst-No, 3A, 250V; Actuator / Cap Color Apem |
| Poles | Single Pole (SP) |