APEM Components, Inc. Rocker & Toggle Switches 3648NF

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3648NF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3648NF
Rocker & Toggle Switches 3648NF
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3648NF
Switches - Toggle Switches 3648NF
SWITCH TOGGLE DPDT 6A 250V

SWITCH TOGGLE DPDT 6A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
3648NF
Toggle Switches 3648NF
Toggle Switches DPDT 12A 28V 17.5mm

Toggle Switches DPDT 12A 28V 17.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 3648NF 3648NF 3648NF
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825137-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details