APEM Components, Inc. Rocker & Toggle Switches 3641NF/2UL

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3641NF/2UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3641NF/2UL
Rocker & Toggle Switches 3641NF/2UL
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3641NF/2UL
Switches - Toggle Switches 3641NF/2UL
SWITCH TOGGLE DPST 6A 250V

SWITCH TOGGLE DPST 6A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
3641NF/2UL
Toggle Switches 3641NF/2UL
Toggle Switches Toggle Switch ON - OFF

Toggle Switches Toggle Switch ON - OFF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 3641NF/2UL 3641NF/2UL 3641NF/2UL
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details