APEM Components, Inc. Sealed Toggle Switches For Outdoor Applications 3600NF Series

Description
Toggle switches are in 1 and 2 pole configurations with solder lug, quick connect or screw terminals. Solid silver contacts, O-ring seal, molded–in terminals, 12 amp rating, UL approval on select models, numerous electrical configurations.
Description
Toggle switches are in 1 and 2 pole configurations with solder lug, quick connect or screw terminals. Solid silver contacts, O-ring seal, molded–in terminals, 12 amp rating, UL approval on select models, numerous electrical configurations.

Suppliers

Company
Product
Description
Supplier Links
Sealed Toggle Switches For Outdoor Applications - 3600NF Series - APEM Components, Inc.
Haverhill, MA, USA
Sealed Toggle Switches For Outdoor Applications
3600NF Series
Sealed Toggle Switches For Outdoor Applications 3600NF Series
Toggle switches are in 1 and 2 pole configurations with solder lug, quick connect or screw terminals. Solid silver contacts, O-ring seal, molded–in terminals, 12 amp rating, UL approval on select models, numerous electrical configurations.

Toggle switches are in 1 and 2 pole configurations with solder lug, quick connect or screw terminals. Solid silver contacts, O-ring seal, molded–in terminals, 12 amp rating, UL approval on select models, numerous electrical configurations.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Toggle Switches
Product Number 3600NF Series
Product Name Sealed Toggle Switches For Outdoor Applications
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained; Momentary (optional feature)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-07-2-2-13D936-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Subminiature Fully Illuminated Toggle - B12JJVD - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details