Win Source Part Number: 1032659-3541021N000
Category: Switches>Toggle Switches
Series: 3500
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 15
Panel Cutout Dimensions: Circular - 12.20mm Dia
Circuit: DPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.50mm
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): S331F; S21F; S21AWF; 641H/2K; 3641NF/2; 641H/22V;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A (AC), 15A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: 3541021N
Toggle Switch DPST Panel Mount
Toggle Switches DPST 15A 125V 17.5mm
SWITCH TOGGLE DPST 20A 125V
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1032659-3541021N000 | 3541021N000-ND | 3541021N000 | 3541021N000 | 3541021N000 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPST | Double Pole, Single Throw | Double Pole, Double Throw | Double Pole, Single Throw; DPST | |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF |