Toggle Switch SPST-NO Panel Mount
Toggle Switches SPST-NO 15A 125V 17.5mm
SWITCH TOGGLE SPST-NO 15A 125V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3533001N010 | 3533001N010-ND | 3533001N010 | 3533001N010 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary OFF | Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |