APEM Components, Inc. Rocker & Toggle Switches 2641LP/2A22300L24V

Description
Power Rocker Switch
Request a Quote
Description
Power Rocker Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 2641LP/2A22300L24V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2641LP/2A22300L24V
Rocker & Toggle Switches 2641LP/2A22300L24V
Power Rocker Switch

Power Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
2641LP/2A22300L24V
Switches - Rocker Switches 2641LP/2A22300L24V
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 2641LP/2A22300L24V 2641LP/2A22300L24V
Product Name Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Standard V) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 9132721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details