APEM Components, Inc. Switch, Rocker, Spdt, 10A, 250V, Black; Actuator / Cap Color Apem 2636LH/2A212000L0

Description
SWITCH, ROCKER, SPDT, 10A, 250V, BLACK; Actuator / Cap Color:Black; Circuitry:SPDT; Contact Configuration:SPDT; Contact Current AC Max:20A; Contact Current Max:10A; Contact Voltage AC Max:250V; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 10A, 250V, BLACK; Actuator / Cap Color:Black; Circuitry:SPDT; Contact Configuration:SPDT; Contact Current AC Max:20A; Contact Current Max:10A; Contact Voltage AC Max:250V; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 10A, 250V, Black; Actuator / Cap Color Apem - 96C6598 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 10A, 250V, Black; Actuator / Cap Color Apem
96C6598
Switch, Rocker, Spdt, 10A, 250V, Black; Actuator / Cap Color Apem 96C6598
SWITCH, ROCKER, SPDT, 10A, 250V, BLACK; Actuator / Cap Color:Black; Circuitry:SPDT; Contact Configuration:SPDT; Contact Current AC Max:20A; Contact Current Max:10A; Contact Voltage AC Max:250V; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 10A, 250V, BLACK; Actuator / Cap Color:Black; Circuitry:SPDT; Contact Configuration:SPDT; Contact Current AC Max:20A; Contact Current Max:10A; Contact Voltage AC Max:250V; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 96C6598
Product Name Switch, Rocker, Spdt, 10A, 250V, Black; Actuator / Cap Color Apem
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1441581 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details