APEM Components, Inc. Slide Switches 25546NA

Description
DPDT side actuated PCB switch,on-on
Request a Quote Datasheet
Description
DPDT side actuated PCB switch,on-on
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 332824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
332824
Slide Switches 332824
DPDT side actuated PCB switch,on-on

DPDT side actuated PCB switch,on-on

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
25546NA
Slide Switches 25546NA
Slide Switches DPDT 4A 125V STD On-On

Slide Switches DPDT 4A 125V STD On-On

Buy Now Datasheet
Switches - Slide Switches - 25546NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
25546NA
Switches - Slide Switches 25546NA
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Switch, Slide, Dpst, 4A, 250V, Thd; Contact Configuration Apem - 96C6585 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpst, 4A, 250V, Thd; Contact Configuration Apem
96C6585
Switch, Slide, Dpst, 4A, 250V, Thd; Contact Configuration Apem 96C6585
SWITCH, SLIDE, DPST, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, DPST, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Slide Switch, 25000N Series, Dpdt, Horizontal, Through Hole, 4 A, 250 V Rohs Compliant Apem - 98K8476 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 25000N Series, Dpdt, Horizontal, Through Hole, 4 A, 250 V Rohs Compliant Apem
98K8476
Slide Switch, 25000N Series, Dpdt, Horizontal, Through Hole, 4 A, 250 V Rohs Compliant Apem 98K8476
Slide Switch, 25000N Series, DPDT, Horizontal, Through Hole, 4 A, 250 V RoHS Compliant: Yes

Slide Switch, 25000N Series, DPDT, Horizontal, Through Hole, 4 A, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 332824 25546NA 25546NA 96C6585 98K8476
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Dpst, 4A, 250V, Thd; Contact Configuration Apem Slide Switch, 25000N Series, Dpdt, Horizontal, Through Hole, 4 A, 250 V Rohs Compliant Apem
Terminal Type Through hole Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Actuator Material Plastic
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN23BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details