Slide Switches DPDT 4A 125V STD On-On
SWITCH SLIDE DPDT 4A 125V
SWITCH, SLIDE, DPST, 4A, 250V, THOUGH HOLE; Contact Configuration:DPST; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Orientation:Vertical
SWITCH, DPDT, 1A, 30VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:1A; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 25446NAH | 25446NAH | 96C6580 | 92R5143 |
| Product Name | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpst, 4A, 250V, Though Hole; Contact Configuration Apem | Switch, Dpdt, 1A, 30Vdc, Tht; Contact Configuration Apem |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | |||
| Momentary Switch Function | Other Momentary Contact; On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) |