SWITCH SLIDE DPDT 4A 125V
Slide Switches DPDT 4A 125V Flush On-On
SLIDE SWITCH, DPDT, 4A, 30V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:-; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 25446NAB | 25446NAB | 29C2549 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switch, Dpdt, 4A, 30V, Though Hole; Contact Configuration Apem |
| Actuator Type | Flush Handle | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |