Slide Switches SPDT 4A 125V STD On-On
SWITCH SLIDE SPDT 4A 125V
SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; Contact Configuration:SPST; Switch Operation:On-On; Switch Mounting:-; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 25436NAB | 25436NAB | 96C6576 |
| Product Name | Slide Switches | Switches - Slide Switches | Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem |
| Actuator Type | Flush Handle | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |