APEM Components, Inc. Slide Switches 25149NAH

Description
Slide Switches DPDT 4A 125V STD On-Off-On
Datasheet
Description
Slide Switches DPDT 4A 125V STD On-Off-On
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
25149NAH
Slide Switches 25149NAH
Slide Switches DPDT 4A 125V STD On-Off-On

Slide Switches DPDT 4A 125V STD On-Off-On

Buy Now Datasheet
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem - 96C6566 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem
96C6566
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem 96C6566
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
25149NAH
Switches - Slide Switches 25149NAH
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 25149NAH 96C6566 25149NAH
Product Name Slide Switches Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 4 amps 4 amps
DC Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 1-1437579-0 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switches - 2300-MSN23ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details