TE Connectivity Slide Switches 2-1825011-4

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1825011-4 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1825011-4
Slide Switches 2-1825011-4
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 4
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Length : 17.78 MM  [.7 INCH ]
  • Product Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Slide Switches - 2-1825011-4-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
2-1825011-4-ND
Slide Switches 2-1825011-4-ND
Slide Switch 4PDT Through Hole, Right Angle

Slide Switch 4PDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches 2-1825011-4
SWITCH SLIDE 4PDT 0.4VA 20V

SWITCH SLIDE 4PDT 0.4VA 20V

Supplier's Site
Slide Switch, 4Pdt, 20Vdc; Contact Configuration Alcoswitch Te Connectivity - 21R8572 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 4Pdt, 20Vdc; Contact Configuration Alcoswitch Te Connectivity
21R8572
Slide Switch, 4Pdt, 20Vdc; Contact Configuration Alcoswitch Te Connectivity 21R8572
SLIDE SWITCH, 4PDT, 20VDC; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:-; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

SLIDE SWITCH, 4PDT, 20VDC; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:-; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2-1825011-4 2-1825011-4-ND 2-1825011-4 21R8572
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, 4Pdt, 20Vdc; Contact Configuration Alcoswitch Te Connectivity
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT 4PDT
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825011-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 6-1437580-1 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Specs
Operating Temp -4 to 140 F (-20 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details