TE Connectivity Slide Switches 1-1437579-0

Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.2 MM  [.402 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.23 MM  [.206 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Top Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.2 MM  [.402 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.23 MM  [.206 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Top Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1437579-0 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1437579-0
Slide Switches 1-1437579-0
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.2 MM  [.402 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.23 MM  [.206 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Top Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 10.2 MM  [.402 INCH ]
  • PCB Tail Length : 3.3 MM  [.13 INCH ]
  • Width : 5.23 MM  [.206 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Extended, Top
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Sheung Wan, Hong Kong
Slide Switches
1-1437579-0
Slide Switches 1-1437579-0
Slide Switches SLIDE SWITCH P/C

Slide Switches SLIDE SWITCH P/C

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1-1437579-0 1-1437579-0
Product Name Slide Switches Slide Switches
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 1825057-7 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications SP10T
Current Rating 0.2500 amps
View Details
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 27AC0526 - Newark, An Avnet Company
Specs
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
DC Voltage Rating 115 volts
View Details
Slide Switches - 1571982-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers