APEM Components, Inc. Switches - Slide Switches 25136NAH6

Description
SWITCH SLIDE SPDT 4A 125V
Datasheet
Description
SWITCH SLIDE SPDT 4A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches 25136NAH6
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site
Slide Switch, Spdt, 4A, 30V, Though Hole; Contact Configuration Apem - 98K8463 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 4A, 30V, Though Hole; Contact Configuration Apem
98K8463
Slide Switch, Spdt, 4A, 30V, Though Hole; Contact Configuration Apem 98K8463
SLIDE SWITCH, SPDT, 4A, 30V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:30V; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 4A, 30V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:30V; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
25136NAH6
Slide Switches 25136NAH6
Slide Switches SPDT 4A 125V STD On-On

Slide Switches SPDT 4A 125V STD On-On

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 25136NAH6 98K8463 25136NAH6
Product Name Switches - Slide Switches Slide Switch, Spdt, 4A, 30V, Though Hole; Contact Configuration Apem Slide Switches
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2-1437577-4-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
2 suppliers
Subminiature Slide - AS12BV - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
6 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details