APEM Components, Inc. Miniature PC Mount Slide Switches 25000N Series

Description
Wave solderable single pole and double pole slides with silver or gold plated brass terminals. Actuators can be flush, high, or side actuated. Flame retardant plastic material, approved to UL1054 and UL approved versions available. ON ON or ON OFF ON configurations.
Description
Wave solderable single pole and double pole slides with silver or gold plated brass terminals. Actuators can be flush, high, or side actuated. Flame retardant plastic material, approved to UL1054 and UL approved versions available. ON ON or ON OFF ON configurations.

Suppliers

Company
Product
Description
Supplier Links
Miniature PC Mount Slide Switches - 25000N  Series - APEM Components, Inc.
Haverhill, MA, USA
Miniature PC Mount Slide Switches
25000N Series
Miniature PC Mount Slide Switches 25000N Series
Wave solderable single pole and double pole slides with silver or gold plated brass terminals. Actuators can be flush, high, or side actuated. Flame retardant plastic material, approved to UL1054 and UL approved versions available. ON ON or ON OFF ON configurations.

Wave solderable single pole and double pole slides with silver or gold plated brass terminals. Actuators can be flush, high, or side actuated. Flame retardant plastic material, approved to UL1054 and UL approved versions available. ON ON or ON OFF ON configurations.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Slide Switches
Product Number 25000N Series
Product Name Miniature PC Mount Slide Switches
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High); Three Position (Center-OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1614-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details