Toggle Switch SPDT Panel Mount, Right Angle
Sealed Miniature Toggle Switch
TOGGLE SWITCH, SPDT, 4A, 30VDC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:21000N Series; Contact Current Max:4A; Switch Mounting:Through Hole; Contact Voltage AC Nom:- RoHS Compliant: Yes
SWITCH TOGGLE SPDT 4A 125V
Toggle Switches SPDT 4A 125V 11.5mm On-On
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-3951-ND | 21136NA | 316917 | 73J3672 | 21136NA | 21136NA |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 4A, 30Vdc, Solder; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |