APEM Components, Inc. Switches - Pushbutton Switches 18545CD

Description
Win Source Part Number: 1034995-18545CD Category: Switches>Pushbutton Switches Series: 18000 Type: Standard Termination Style: Solder Lug Features: Tactile Feedback Package: Bulk Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8221SHZGE; 18545AD; 8221SYZGE; 8221J81ZGE22; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 18545CD-ND,679-3949 Base Product Number: 18545
Request a Quote Datasheet
Description
Win Source Part Number: 1034995-18545CD Category: Switches>Pushbutton Switches Series: 18000 Type: Standard Termination Style: Solder Lug Features: Tactile Feedback Package: Bulk Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8221SHZGE; 18545AD; 8221SYZGE; 8221J81ZGE22; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 18545CD-ND,679-3949 Base Product Number: 18545
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1034995-18545CD
Switches - Pushbutton Switches 1034995-18545CD
Win Source Part Number: 1034995-18545CD Category: Switches>Pushbutton Switches Series: 18000 Type: Standard Termination Style: Solder Lug Features: Tactile Feedback Package: Bulk Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8221SHZGE; 18545AD; 8221SYZGE; 8221J81ZGE22; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 18545CD-ND,679-3949 Base Product Number: 18545

Win Source Part Number: 1034995-18545CD
Category: Switches>Pushbutton Switches
Series: 18000
Type: Standard
Termination Style: Solder Lug
Features: Tactile Feedback
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): 8221SHZGE; 18545AD; 8221SYZGE; 8221J81ZGE22;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 18545CD-ND,679-3949
Base Product Number: 18545

Buy Now Datasheet
Push Button Switches - 320994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
320994
Push Button Switches 320994
APEM 18545CD

APEM 18545CD

Supplier's Site
Pushbutton Switches - 679-3949-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3949-ND
Pushbutton Switches 679-3949-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 18545CD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
18545CD
Pushbutton Switches 18545CD
Miniature Snap-Action Pushbutton Switch

Miniature Snap-Action Pushbutton Switch

Buy Now
Switches - Pushbutton Switches - 18545CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
18545CD
Switches - Pushbutton Switches 18545CD
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
18545CD
Pushbutton Switches 18545CD
Pushbutton Switches DPDT On-Mom 0.1A 30VDC

Pushbutton Switches DPDT On-Mom 0.1A 30VDC

Buy Now Datasheet
Pb Switch, Dpdt, 0.1A, 30Vdc, Panel; Product Range Apem - 31K8451 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 30Vdc, Panel; Product Range Apem
31K8451
Pb Switch, Dpdt, 0.1A, 30Vdc, Panel; Product Range Apem 31K8451
PB SWITCH, DPDT, 0.1A, 30VDC, PANEL; Product Range:18000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 30VDC, PANEL; Product Range:18000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1034995-18545CD 320994 679-3949-ND 18545CD 18545CD 18545CD 31K8451
Product Name Switches - Pushbutton Switches Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 0.1A, 30Vdc, Panel; Product Range Apem
Actuator Specifications Button Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00L - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115775 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 6156523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details