APEM Components, Inc. Pushbutton Switches 18235WCD3

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3556-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3556-ND
Pushbutton Switches 679-3556-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 18235WCD3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
18235WCD3
Pushbutton Switches 18235WCD3
Miniature Snap-Action Pushbutton Switch

Miniature Snap-Action Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
18235WCD3
Pushbutton Switches 18235WCD3
Pushbutton Switches SP ON-MOM

Pushbutton Switches SP ON-MOM

Buy Now Datasheet
Switches - Pushbutton Switches - 18235WCD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
18235WCD3
Switches - Pushbutton Switches 18235WCD3
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site
Switch, Spdt, Pcb; Switch Operation Apem - 93K2680 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Pcb; Switch Operation Apem
93K2680
Switch, Spdt, Pcb; Switch Operation Apem 93K2680
SWITCH, SPDT, PCB; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:18000 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPDT, PCB; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:18000 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3556-ND 18235WCD3 18235WCD3 18235WCD3 93K2680
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Spdt, Pcb; Switch Operation Apem
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4295-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hardware - AT3011D05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 16343 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details