Toggle switches are available with solder lug or screw terminals, 4 amp rating, and optional side terminals to reduce behind panel space.
| APEM Components, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1600/1700 Series |
| Product Name | Industrial Toggle Switches, Metal Lever And Insulated Lever |
| Switch Type | Toggle |
| Toggle Actuator | Short Toggle Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw |