APEM Components, Inc. Switches - Toggle Switches 1531A2L12

Description
Win Source Part Number: 1000854-1531A2L12 Category: Switches>Toggle Switches Series: 1500 Termination Style: Solder Lug Package: Tray Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 50 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 15.00mm Illumination: Non-Illuminated Bushing Thread: M12 x 0.75 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 5A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: 1531
Request a Quote Datasheet
Description
Win Source Part Number: 1000854-1531A2L12 Category: Switches>Toggle Switches Series: 1500 Termination Style: Solder Lug Package: Tray Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 50 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 15.00mm Illumination: Non-Illuminated Bushing Thread: M12 x 0.75 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 5A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: 1531
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1000854-1531A2L12 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1000854-1531A2L12
Switches - Toggle Switches 1000854-1531A2L12
Win Source Part Number: 1000854-1531A2L12 Category: Switches>Toggle Switches Series: 1500 Termination Style: Solder Lug Package: Tray Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 50 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 15.00mm Illumination: Non-Illuminated Bushing Thread: M12 x 0.75 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 5A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: 1531

Win Source Part Number: 1000854-1531A2L12
Category: Switches>Toggle Switches
Series: 1500
Termination Style: Solder Lug
Package: Tray
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 12.20mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 15.00mm
Illumination: Non-Illuminated
Bushing Thread: M12 x 0.75
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC), 5A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: 1531

Buy Now Datasheet
Switches - Toggle Switches - 1531A2L12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
1531A2L12
Switches - Toggle Switches 1531A2L12
SWITCH TOGGLE SPST 10A 125V

SWITCH TOGGLE SPST 10A 125V

Supplier's Site
Toggle Switches - 1531A2L12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1531A2L12
Toggle Switches 1531A2L12
Toggle Switches SPDT ON-OFF SOLDER

Toggle Switches SPDT ON-OFF SOLDER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1000854-1531A2L12 1531A2L12 1531A2L12
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-09-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 5365116 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
2 suppliers