APEM 13445AD2K Push Button Switch
Pushbutton Switch DPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON DPDT 4A 125V
Pushbutton Switches Professional Pushbutton Switch
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 562175 | 13445AD2K-ND | 13445AD2K | 13445AD2K | 13445AD2K |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | ||
| Features | RoHS | ||||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |