Pushbutton Switch DPDT Standard Panel Mount, Rear
Professional Pushbutton Switch
Pushbutton Switches Pushbutton Solder Lug, DP, ON-(ON), Sivler Contact, 9mm plunger, 11.9mm bushing front panel seal, UL CECC
SWITCH PUSHBUTTON DPDT 4A 125V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 13445A9X768-ND | 13445A9X768 | 13445A9X768 | 13445A9X768 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | |
| Max Current Rating | 4 amps | 4 amps | 4 amps |