APEM Components, Inc. Pushbutton Switches 13445A

Description
Professional Pushbutton Switch
Request a Quote Datasheet
Description
Professional Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 13445A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
13445A
Pushbutton Switches 13445A
Professional Pushbutton Switch

Professional Pushbutton Switch

Buy Now
Pushbutton Switches - 13445A-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
13445A-ND
Pushbutton Switches 13445A-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
13445A
Pushbutton Switches 13445A
Pushbutton Switches 4A 30VDC DPDT SldLug

Pushbutton Switches 4A 30VDC DPDT SldLug

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
13445A
Switches - Pushbutton Switches 13445A
SWITCH PUSHBUTTON DPDT 4A 125V

SWITCH PUSHBUTTON DPDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 13445A 13445A-ND 13445A 13445A
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Lug Solder Terminals
Max Current Rating 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00ER - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 355033 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details