Pushbutton Switch DPDT Standard Panel Mount, Rear
Professional Pushbutton Switch
SWITCH PUSHBUTTON DPDT 4A 125V
Pushbutton Switches Professional Pushbutton Switch
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 13440AD2G25X1156-ND | 562169 | 13440AD2G25X1156 | 13440AD2G25X1156 | 13440AD2G25X1156 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | ||
| Max Current Rating | 4 amps | 4 amps | |||
| Max. Mechanical Life | 150000 Number of electrical operations |