Professional Pushbutton Switch
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSH SPDT 0.1A 30V
Pushbutton Switches Professional Pushbutton Switch
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 13435CDGX640 | 13435CDGX640-ND | 13435CDGX640 | 13435CDGX640 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |