APEM 13435AK Push Button Switch
Pushbutton Switches Professional Pushbutton Switch
PUSH SWITCH 13000 HIGH SPEC ROHS COMPLIANT: YES
SWITCH PUSHBUTTON SPDT 4A 125V
| RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 562165 | 13435AK | 13435AK | 96H6146 | 13435AK |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Push Switch 13000 High Spec Rohs Compliant Apem | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Features | RoHS | RoHS | RoHS | ||
| Terminal Type | Solder Lug | Solder Terminals | |||
| Max Current Rating | 4 amps | 4 amps | |||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |