Pushbutton Switch SPDT Standard Panel Mount, Rear
Professional Pushbutton Switch
APEM 13435AD2GK Push Button Switch
Pushbutton Switches Professional Pushbutton Switch
SWITCH PUSHBUTTON SPDT 4A 125V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 13435AD2GK-ND | 13435AD2GK | 562161 | 13435AD2GK | 13435AD2GK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | ||
| Max Current Rating | 4 amps | 4 amps |