APEM Components, Inc. Rocker & Toggle Switches 12264A

Description
Professional Toggle Switch
Request a Quote
Description
Professional Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12264A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12264A
Rocker & Toggle Switches 12264A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
12264A
Switches - Toggle Switches 12264A
SWITCH TOGGLE DP3T 4A 125V

SWITCH TOGGLE DP3T 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 12264A 12264A
Product Name Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications DP3T
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267087-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details