APEM 12246-2VX778 Toggle Switch
Toggle Switch DPDT Panel Mount
TOGGLE SWITCH, DPDT, 4A, 28VDC, TH; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Through Hole; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes
Toggle Switches Professional Toggle Switch
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 562209 | 122462VX778 | 122462VX778-ND | 57AK4980 | 122462VX778 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 4A, 28Vdc, Th; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Momentary Contact Switch Function | On-On | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder Lug | Straight PC Pins | Screw Terminals |