Pushbutton Switch SPST-NC Standard Panel Mount, Rear
SWITCH PUSH SPST-NC 8A 125V
Pushbutton Switches SPST-NC ON-MOM 8A 125VAC
SWITCH, PUSHBUTTON, SPST-NC, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1222A2 | 679-1041-ND | 1222A2 | 1222A2 | 96C6179 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 8A, 250V; Product Range Apem |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Screw Terminals | Screw Terminals | Screw |