APEM Components, Inc. Toggle Switches 12148A

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1207-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1207-ND
Toggle Switches 679-1207-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 12148A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12148A
Rocker & Toggle Switches 12148A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
12148A
Toggle Switches 12148A
Toggle Switches DPDT ON OFF (ON)

Toggle Switches DPDT ON OFF (ON)

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12148A
Switches - Toggle Switches 12148A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1207-ND 12148A 12148A 12148A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1734-07-2-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A11AB-GC - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details