APEM Components, Inc. Toggle Switches 12147A

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1206-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1206-ND
Toggle Switches 679-1206-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 12147A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12147A
Rocker & Toggle Switches 12147A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 562223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
562223
Toggle Switches 562223
APEM 12147A Toggle Switch

APEM 12147A Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
12147A
Toggle Switches 12147A
Toggle Switches DPDT (ON)-OFF-(ON)

Toggle Switches DPDT (ON)-OFF-(ON)

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12147A
Switches - Toggle Switches 12147A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site
Toggle Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem - 83H1561 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem
83H1561
Toggle Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem 83H1561
TOGGLE SWITCH, DPDT, 4A, 30VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 30VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1206-ND 12147A 562223 12147A 12147A 83H1561
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267087-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A13AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details