APEM Components, Inc. Rocker & Toggle Switches 12146X778

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12146X778 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12146X778
Rocker & Toggle Switches 12146X778
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Rocker & Toggle Switches - 12146X778 - Heilind Electronics, Inc.
Wilmington, MA, United States
Rocker & Toggle Switches
12146X778
Rocker & Toggle Switches 12146X778
Switches & Front Panel Switch, Toggle

Switches & Front Panel Switch, Toggle

Buy Now
Toggle Switches - 562194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
562194
Toggle Switches 562194
APEM 12146X778 Toggle Switch

APEM 12146X778 Toggle Switch

Supplier's Site
Toggle Switches - 679-3945-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3945-ND
Toggle Switches 679-3945-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12146X778
Switches - Toggle Switches 12146X778
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site
Toggle Sw, Dpdt, 4A, 28V, Panel; Switch Operation Apem - 67C2710 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 4A, 28V, Panel; Switch Operation Apem
67C2710
Toggle Sw, Dpdt, 4A, 28V, Panel; Switch Operation Apem 67C2710
TOGGLE SW, DPDT, 4A, 28V, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SW, DPDT, 4A, 28V, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
12146X778
Toggle Switches 12146X778
Toggle Switches DBL POLE ON-ON

Toggle Switches DBL POLE ON-ON

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 12146X778 12146X778 562194 679-3945-ND 12146X778 67C2710 12146X778
Product Name Rocker & Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Sw, Dpdt, 4A, 28V, Panel; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Lug Solder Terminals Solder Terminals; Solder Lug Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2532788-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Process Sealed Subminiature Toggle - A18KP-AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers