Toggle Switch DPDT Panel Mount
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 562204 | 12146AGK-ND | 12146AGK |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Double Throw | |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder Lug | Solder Terminals |