APEM Components, Inc. Toggle Switches 12145X778

Description
APEM 12145X778 Toggle Switch
Request a Quote Datasheet
Description
APEM 12145X778 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 562222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
562222
Toggle Switches 562222
APEM 12145X778 Toggle Switch

APEM 12145X778 Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 12145X778 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12145X778
Rocker & Toggle Switches 12145X778
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem - 99K5476 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem
99K5476
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem 99K5476
TOGGLE SWITCH, DPDT, 4A, 28VDC, PANEL; Switch Operation:On-(Off); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:-RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 28VDC, PANEL; Switch Operation:On-(Off); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
12145X778
Toggle Switches 12145X778
Toggle Switches Professional Toggle Switch

Toggle Switches Professional Toggle Switch

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 562222 12145X778 99K5476 12145X778
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Lug Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1825137-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details