APEM Components, Inc. Rocker & Toggle Switches 12145A

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12145A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12145A
Rocker & Toggle Switches 12145A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 12145A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
12145A
Toggle Switches 12145A
Toggle Switches Professional Toggle Switch

Toggle Switches Professional Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12145A
Switches - Toggle Switches 12145A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 12145A 12145A 12145A
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A24JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details