Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches SLDER LUG/QCK CONECT CLSD / SLVR CONTACTS
SWITCH PUSH SPST-NO 8A 125V
SWITCH, PUSHBUTTON, SPST-NO, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N
SWITCH, SPST-NO, 8A, 12VDC, SOLDER/QC; Switch Operation:Off-(On); Contact Configuration:SPST-N
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3526-ND | 1213A2ULCSA | 1213A2ULCSA | 1213A2ULCSA | 89C2441 | 74AC6022 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem | Switch, Spst-No, 8A, 12Vdc, Solder/qc; Switch Operation Apem |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals; Quick Connect, Solder |