APEM Components, Inc. Pushbutton Switches 1212A2

Description
Momentary Pushbutton Switch
Request a Quote Datasheet
Description
Momentary Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1212A2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1212A2
Pushbutton Switches 1212A2
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1038-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1038-ND
Pushbutton Switches 679-1038-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 2675090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2675090
Push Button Switches 2675090
APEM 1212A2 Push Button Switch

APEM 1212A2 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
1212A2
Switches - Pushbutton Switches 1212A2
SWITCH PUSH SPST-NC 8A 125V

SWITCH PUSH SPST-NC 8A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1212A2
Pushbutton Switches 1212A2
Pushbutton Switches SLDER LUG/QCK CONECT OPN / SLVR CONTACTS

Pushbutton Switches SLDER LUG/QCK CONECT OPN / SLVR CONTACTS

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 8A, 250V; Product Range Apem - 96C6176 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 8A, 250V; Product Range Apem
96C6176
Switch, Pushbutton, Spst-Nc, 8A, 250V; Product Range Apem 96C6176
SWITCH, PUSHBUTTON, SPST-NC, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1212A2 679-1038-ND 2675090 1212A2 1212A2 96C6176
Product Name Pushbutton Switches Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-Nc, 8A, 250V; Product Range Apem
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Buttons - 139977 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 2 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-946 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details