Pushbutton Switch SPST-NC Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, SPST-NC, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NC ON-MOM 8A 125VAC
SWITCH PUSH SPST-NC 8A 125V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1037-ND | 1202A2 | 96C6174 | 1202A2 | 1202A2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 8A, 250V; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Screw Terminals | Screw | Screw Terminals |