APEM Components, Inc. Toggle Switches 11148A

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1204-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1204-ND
Toggle Switches 679-1204-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 11148A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11148A
Rocker & Toggle Switches 11148A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
11148A
Switches - Toggle Switches 11148A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site
Toggle Switches - 11148A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11148A
Toggle Switches 11148A
Toggle Switches Toggle, Dbl ,S.Lug ON-OFF-MOM, Slvr

Toggle Switches Toggle, Dbl ,S.Lug ON-OFF-MOM, Slvr

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1204-ND 11148A 11148A 11148A
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18KH-AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details