APEM Components, Inc. Rocker & Toggle Switches 11136A

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 11136A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11136A
Rocker & Toggle Switches 11136A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 679-1199-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1199-ND
Toggle Switches 679-1199-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
11136A
Toggle Switches 11136A
Toggle Switches Toggle, Single,S.Lug ON - ON, Sliver

Toggle Switches Toggle, Single,S.Lug ON - ON, Sliver

Buy Now
Shenzhen, China
Switches - Toggle Switches
11136A
Switches - Toggle Switches 11136A
SWITCH TOGGLE SPDT 4A 125V

SWITCH TOGGLE SPDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 11136A 679-1199-ND 11136A 11136A
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A24J2H - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers