APEM Components, Inc. Professional Series Toggle Switches 11000 Series

Description
High reliability, avionics, defense, space & telecom applications (1/4" bushing)CECC approvals, robust design, high insulation resistance toggle switches has a front panel sealing options, solder or PC terminals, 1, 2, 3 and 4 poles, bright chrome or matt black finish, silver or gold contacts.
Description
High reliability, avionics, defense, space & telecom applications (1/4" bushing)CECC approvals, robust design, high insulation resistance toggle switches has a front panel sealing options, solder or PC terminals, 1, 2, 3 and 4 poles, bright chrome or matt black finish, silver or gold contacts.

Suppliers

Company
Product
Description
Supplier Links
Professional Series Toggle Switches - 11000 Series - APEM Components, Inc.
Haverhill, MA, USA
Professional Series Toggle Switches
11000 Series
Professional Series Toggle Switches 11000 Series
High reliability, avionics, defense, space & telecom applications (1/4" bushing)CECC approvals, robust design, high insulation resistance toggle switches has a front panel sealing options, solder or PC terminals, 1, 2, 3 and 4 poles, bright chrome or matt black finish, silver or gold contacts.

High reliability, avionics, defense, space & telecom applications (1/4" bushing)CECC approvals, robust design, high insulation resistance toggle switches has a front panel sealing options, solder or PC terminals, 1, 2, 3 and 4 poles, bright chrome or matt black finish, silver or gold contacts.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Toggle Switches
Product Number 11000 Series
Product Name Professional Series Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained; Momentary (optional feature)
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function Three Position Momentary (Center OFF); MOM OFF MOM
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1825142-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A11AV - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers