APEM Components, Inc. Pushbutton Switches 104450003

Description
Professional Pushbutton Switch
Request a Quote Datasheet
Description
Professional Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 104450003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
104450003
Pushbutton Switches 104450003
Professional Pushbutton Switch

Professional Pushbutton Switch

Buy Now
Push Button Switches - 2369553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2369553
Push Button Switches 2369553
APEM 104450003 Push Button Switch

APEM 104450003 Push Button Switch

Supplier's Site
Pb Switch, Dpdt, 3A, 24Vdc, Panel; Product Range Apem - 73J3393 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 3A, 24Vdc, Panel; Product Range Apem
73J3393
Pb Switch, Dpdt, 3A, 24Vdc, Panel; Product Range Apem 73J3393
PB SWITCH, DPDT, 3A, 24VDC, PANEL; Product Range:10400 Series; Panel Cutout Diameter:10.2mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:3A RoHS Compliant: Yes

PB SWITCH, DPDT, 3A, 24VDC, PANEL; Product Range:10400 Series; Panel Cutout Diameter:10.2mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:3A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
104450003
Switches - Pushbutton Switches 104450003
SWITCH PUSHBUTTON DPDT 3A 24V

SWITCH PUSHBUTTON DPDT 3A 24V

Supplier's Site
Pushbutton Switches - 104450003 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
104450003
Pushbutton Switches 104450003
SWITCH PUSHBUTTON DPDT 3A 24V

SWITCH PUSHBUTTON DPDT 3A 24V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
104450003
Pushbutton Switches 104450003
Pushbutton Switches Pushbutton ON - MOM, Silver

Pushbutton Switches Pushbutton ON - MOM, Silver

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 104450003 2369553 73J3393 104450003 104450003 104450003
Product Name Pushbutton Switches Push Button Switches Pb Switch, Dpdt, 3A, 24Vdc, Panel; Product Range Apem Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches
Actuator Specifications Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals; Solder Solder Terminals Solder Lug Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-AWM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113773 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 52627811 - Radwell International
Allen-Bradley / Rockwell Automation
View Details