APEM Components, Inc. Toggle Switches 1016C

Description
Toggle Switches Utility Toggle Switch
Datasheet
Description
Toggle Switches Utility Toggle Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1016C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1016C
Toggle Switches 1016C
Toggle Switches Utility Toggle Switch

Toggle Switches Utility Toggle Switch

Buy Now Datasheet
Toggle Switch, Spdt, 1A, 30Vdc, Panel; Switch Operation Apem - 05W8924 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 1A, 30Vdc, Panel; Switch Operation Apem
05W8924
Toggle Switch, Spdt, 1A, 30Vdc, Panel; Switch Operation Apem 05W8924
TOGGLE SWITCH, SPDT, 1A, 30VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1000 Series; Switch Mounting:Panel Mount; Contact Current Max:1A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 1A, 30VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1000 Series; Switch Mounting:Panel Mount; Contact Current Max:1A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 1016C 05W8924
Product Name Toggle Switches Toggle Switch, Spdt, 1A, 30Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details