Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE POWER SUPPLIES
ANVS, INC.
PT SERIES -- HIGH VOLTAGE GENERATOR
ANVS, Inc.
High Voltage Generator
PT Series
Description
Solid state high voltage nanosecond pulse generator
Description
Solid state high voltage nanosecond pulse generator
Suppliers
Company
Product
Description
Supplier Links
ANVS, Inc.
North Salt Lake, UT, USA
High Voltage Generator
PT Series
High Voltage Generator
PT Series
Solid state high voltage nanosecond pulse generator
Solid state high voltage nanosecond pulse generator
Technical Specifications
ANVS, Inc.
Product Category
High Voltage Power Supplies
Product Number
PT Series
Product Name
High Voltage Generator
Applications
High Frequency, Instrumentation
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
120 W High Input Single Phase Single Output Low Profile Power Supplies
PSH-12024
Specs
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
DC Output Voltage
24.0 volts
View Details
2
suppliers
TDK-Lambda Americas Inc.
High Voltage Power Supplies
402L-50KV-POS-3P208
Specs
Technology
Switching Power Supply
Form Factor
Rack Mount
Features
Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
ABSOPULSE Electronics Ltd.
2000W High Input Voltage – 800Vdc Input
HVI 2K-F6W
Specs
Technology
Switching Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
RoHS, EIC 61010-1 and Related Standards, EN55032 Class A with Margins, IEC 61373 Cat 1 A&B
View Details
Acopian Power Supplies
Rack Mounting - Regulated
Specs
Form Factor
Rack Mount
Applications
Instrumentation
Operating Temperature
-10 to 60 C (14 to 140 F)
View Details